GE Lighting Sealed Beam Lamp 300PAR56/WFL-240/0

Description
INCANDESCENT TYPE 5 INCH OVERALL LENGTH WIDE FLOOD APPLICATION GX16D EXTENDED MOGUL END PRONG BASE TYPE 2000 LIFE IN HOUR PAR56 SHAPE DESIGNATION 10000 CD (BEAM) INTENSITY CC13 FILAMENT TYPE 240 V DESIGN VOLTAGE 300 W DESIGN WATTAGE BULB DIAMETER 7 INCH
Datasheet
Description
INCANDESCENT TYPE 5 INCH OVERALL LENGTH WIDE FLOOD APPLICATION GX16D EXTENDED MOGUL END PRONG BASE TYPE 2000 LIFE IN HOUR PAR56 SHAPE DESIGNATION 10000 CD (BEAM) INTENSITY CC13 FILAMENT TYPE 240 V DESIGN VOLTAGE 300 W DESIGN WATTAGE BULB DIAMETER 7 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 300PAR56/WFL-240/0 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
300PAR56/WFL-240/0
Sealed Beam Lamp 300PAR56/WFL-240/0
INCANDESCENT TYPE 5 INCH OVERALL LENGTH WIDE FLOOD APPLICATION GX16D EXTENDED MOGUL END PRONG BASE TYPE 2000 LIFE IN HOUR PAR56 SHAPE DESIGNATION 10000 CD (BEAM) INTENSITY CC13 FILAMENT TYPE 240 V DESIGN VOLTAGE 300 W DESIGN WATTAGE BULB DIAMETER 7 INCH
  • INCANDESCENT TYPE
  • 5 INCH OVERALL LENGTH
  • WIDE FLOOD APPLICATION
  • GX16D EXTENDED MOGUL END PRONG BASE TYPE
  • 2000 LIFE IN HOUR
  • PAR56 SHAPE DESIGNATION
  • 10000 CD (BEAM) INTENSITY
  • CC13 FILAMENT TYPE
  • 240 V DESIGN VOLTAGE
  • 300 W DESIGN WATTAGE
  • BULB DIAMETER 7 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 300PAR56/WFL-240/0
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

LP22LED StreamLine® Low Profile LED Lights - LP22LED-012-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 90 to 140 Hz
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details