GE LightingStandard Incandescent Lamp25T6.5/CL/PRO-130
Description
CLEAR COLOR
130 V VOLTAGE RATING
24 STANDARD PACKAGE
25 W WATTAGE
INTERMEDIATE BASE TYPE
1000 LIFE IN HOUR
T6 SHAPE DESIGNATION
220 LUMEN INTENSITY
PROLINE[TM] BRAND
GE Lighting
Done
Datasheet
Description
CLEAR COLOR
130 V VOLTAGE RATING
24 STANDARD PACKAGE
25 W WATTAGE
INTERMEDIATE BASE TYPE
1000 LIFE IN HOUR
T6 SHAPE DESIGNATION
220 LUMEN INTENSITY
PROLINE[TM] BRAND
CLEAR COLOR
130 V VOLTAGE RATING
24 STANDARD PACKAGE
25 W WATTAGE
INTERMEDIATE BASE TYPE
1000 LIFE IN HOUR
T6 SHAPE DESIGNATION
220 LUMEN INTENSITY
PROLINE[TM] BRAND
CLEAR COLOR
130 V VOLTAGE RATING
24 STANDARD PACKAGE
25 W WATTAGE
INTERMEDIATE BASE TYPE
1000 LIFE IN HOUR
T6 SHAPE DESIGNATION
220 LUMEN INTENSITY
PROLINE[TM] BRAND
Supplier's Site
Datasheet
Technical Specifications
GE Lighting
Product Category
Incandescent Lamps
Product Number
25T6.5/CL/PRO-130
Product Name
Standard Incandescent Lamp
Base Type
Single Pin T-6; Intermediate
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems