Appleton Electric Cord Reel Incandescent Hand Lamp RL5367

Description
50 FT CORD LENGTH UL, CSA APPROVAL 125 VAC VOLTAGE RATING 5 AMPERE CURRENT RATING 3 CONDUCTOR(S) 1 LAMP INCLUDED RUBBER HANDLE MATERIAL 16 AWG CONDUCTOR SIZE SJOW-A CORD TYPE AUTOMATIC SWITCH (IN-REEL) DEVICES INCLUDED YELLOW CORD COLOR STEEL REEL MATERIAL RL5000 MODEL
Datasheet
Description
50 FT CORD LENGTH UL, CSA APPROVAL 125 VAC VOLTAGE RATING 5 AMPERE CURRENT RATING 3 CONDUCTOR(S) 1 LAMP INCLUDED RUBBER HANDLE MATERIAL 16 AWG CONDUCTOR SIZE SJOW-A CORD TYPE AUTOMATIC SWITCH (IN-REEL) DEVICES INCLUDED YELLOW CORD COLOR STEEL REEL MATERIAL RL5000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cord Reel Incandescent Hand Lamp - RL5367 - Appleton Electric
Rosemont, IL, USA
Cord Reel Incandescent Hand Lamp
RL5367
Cord Reel Incandescent Hand Lamp RL5367
50 FT CORD LENGTH UL, CSA APPROVAL 125 VAC VOLTAGE RATING 5 AMPERE CURRENT RATING 3 CONDUCTOR(S) 1 LAMP INCLUDED RUBBER HANDLE MATERIAL 16 AWG CONDUCTOR SIZE SJOW-A CORD TYPE AUTOMATIC SWITCH (IN-REEL) DEVICES INCLUDED YELLOW CORD COLOR STEEL REEL MATERIAL RL5000 MODEL
  • 50 FT CORD LENGTH
  • UL, CSA APPROVAL
  • 125 VAC VOLTAGE RATING
  • 5 AMPERE CURRENT RATING
  • 3 CONDUCTOR(S)
  • 1 LAMP INCLUDED
  • RUBBER HANDLE MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • SJOW-A CORD TYPE
  • AUTOMATIC SWITCH (IN-REEL) DEVICES INCLUDED
  • YELLOW CORD COLOR
  • STEEL REEL MATERIAL
  • RL5000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Incandescent Lamps
Product Number RL5367
Product Name Cord Reel Incandescent Hand Lamp
Unlock Full Specs
to access all available technical data