GE Lighting Sealed Beam Lamp 25PAR-36WFL-12

Description
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH WIDE FLOOD APPLICATION SCREW TERMINAL BASE TYPE 2000 LIFE IN HOUR PAR36 SHAPE DESIGNATION 360 CD (BEAM) INTENSITY C6 FILAMENT TYPE 49 DEG/37 DEG HORIZONTAL, 41 DEG/26 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12 V DESIGN VOLTAGE 25 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH INITIAL INTENSITY 150 LUMEN
Datasheet
Description
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH WIDE FLOOD APPLICATION SCREW TERMINAL BASE TYPE 2000 LIFE IN HOUR PAR36 SHAPE DESIGNATION 360 CD (BEAM) INTENSITY C6 FILAMENT TYPE 49 DEG/37 DEG HORIZONTAL, 41 DEG/26 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12 V DESIGN VOLTAGE 25 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH INITIAL INTENSITY 150 LUMEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 25PAR-36WFL-12 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
25PAR-36WFL-12
Sealed Beam Lamp 25PAR-36WFL-12
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH WIDE FLOOD APPLICATION SCREW TERMINAL BASE TYPE 2000 LIFE IN HOUR PAR36 SHAPE DESIGNATION 360 CD (BEAM) INTENSITY C6 FILAMENT TYPE 49 DEG/37 DEG HORIZONTAL, 41 DEG/26 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12 V DESIGN VOLTAGE 25 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH INITIAL INTENSITY 150 LUMEN
  • INCANDESCENT TYPE
  • 2.75 INCH OVERALL LENGTH
  • WIDE FLOOD APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 2000 LIFE IN HOUR
  • PAR36 SHAPE DESIGNATION
  • 360 CD (BEAM) INTENSITY
  • C6 FILAMENT TYPE
  • 49 DEG/37 DEG HORIZONTAL, 41 DEG/26 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 12 V DESIGN VOLTAGE
  • 25 W DESIGN WATTAGE
  • BULB DIAMETER 4.5 INCH
  • INITIAL INTENSITY 150 LUMEN
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 25PAR-36WFL-12
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS100smd-S - HIS100smd-S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 10 Hz
View Details
PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024G - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Rated Average Life 50000 hours
View Details
Hollow cathode lamp - L233-80NU - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details