DECORATIVE TYPE
FROST COLOR
4.12 INCH OVERALL LENGTH
CHANDELIER, RESIDENTIAL, COMMERCIAL APPLICATION
120 V VOLTAGE RATING
4 PER CASE STANDARD PACKAGE
25 W WATTAGE
BENT-TIP STYLE
E12 CANDELABRA SCREW-IN BASE TYPE
1500 LIFE IN HOUR
CA10 SHAPE DESIGNATION
155 LUMEN INTENSITY
CC2V FILAMENT TYPE
DIAMETER 1.25 INCH
BULB MATERIAL SOFT GLASS