OSRAM SYLVANIA, Inc. Standard Incandescent Lamp 200PAR46/3NSP-120V/15191

Description
REFLECTOR TYPE 4 INCH OVERALL LENGTH GENERAL PURPOSE, NARROW SPOT APPLICATION 120 V VOLTAGE RATING 12 PER CASE STANDARD PACKAGE 200 W WATTAGE MEDIUM SIDE PRONG BASE TYPE 2000 LIFE IN HOUR PAR46 SHAPE DESIGNATION 2270 LUMEN INTENSITY CC13 FILAMENT TYPE COLOR RENDERING INDEX 100 COLOR TEMPERATURE 2850 K
Datasheet
Description
REFLECTOR TYPE 4 INCH OVERALL LENGTH GENERAL PURPOSE, NARROW SPOT APPLICATION 120 V VOLTAGE RATING 12 PER CASE STANDARD PACKAGE 200 W WATTAGE MEDIUM SIDE PRONG BASE TYPE 2000 LIFE IN HOUR PAR46 SHAPE DESIGNATION 2270 LUMEN INTENSITY CC13 FILAMENT TYPE COLOR RENDERING INDEX 100 COLOR TEMPERATURE 2850 K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 200PAR46/3NSP-120V/15191 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Standard Incandescent Lamp
200PAR46/3NSP-120V/15191
Standard Incandescent Lamp 200PAR46/3NSP-120V/15191
REFLECTOR TYPE 4 INCH OVERALL LENGTH GENERAL PURPOSE, NARROW SPOT APPLICATION 120 V VOLTAGE RATING 12 PER CASE STANDARD PACKAGE 200 W WATTAGE MEDIUM SIDE PRONG BASE TYPE 2000 LIFE IN HOUR PAR46 SHAPE DESIGNATION 2270 LUMEN INTENSITY CC13 FILAMENT TYPE COLOR RENDERING INDEX 100 COLOR TEMPERATURE 2850 K
  • REFLECTOR TYPE
  • 4 INCH OVERALL LENGTH
  • GENERAL PURPOSE, NARROW SPOT APPLICATION
  • 120 V VOLTAGE RATING
  • 12 PER CASE STANDARD PACKAGE
  • 200 W WATTAGE
  • MEDIUM SIDE PRONG BASE TYPE
  • 2000 LIFE IN HOUR
  • PAR46 SHAPE DESIGNATION
  • 2270 LUMEN INTENSITY
  • CC13 FILAMENT TYPE
  • COLOR RENDERING INDEX 100
  • COLOR TEMPERATURE 2850 K
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Incandescent Lamps
Product Number 200PAR46/3NSP-120V/15191
Product Name Standard Incandescent Lamp
Features Reflector
Unlock Full Specs
to access all available technical data