GE Lighting Sealed Beam Lamp 25-PAR36-VWFL-12

Description
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH VERY WIDE FLOOD APPLICATION SCREW TERMINAL BASE TYPE 2000 LIFE IN HOUR PAR36 SHAPE DESIGNATION 160 CD (BEAM) INTENSITY C6 FILAMENT TYPE 55 DEG HORIZONTAL, 55 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12 V DESIGN VOLTAGE 25 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH INITIAL INTENSITY 150 LUMEN
Datasheet
Description
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH VERY WIDE FLOOD APPLICATION SCREW TERMINAL BASE TYPE 2000 LIFE IN HOUR PAR36 SHAPE DESIGNATION 160 CD (BEAM) INTENSITY C6 FILAMENT TYPE 55 DEG HORIZONTAL, 55 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12 V DESIGN VOLTAGE 25 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH INITIAL INTENSITY 150 LUMEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 25-PAR36-VWFL-12 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
25-PAR36-VWFL-12
Sealed Beam Lamp 25-PAR36-VWFL-12
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH VERY WIDE FLOOD APPLICATION SCREW TERMINAL BASE TYPE 2000 LIFE IN HOUR PAR36 SHAPE DESIGNATION 160 CD (BEAM) INTENSITY C6 FILAMENT TYPE 55 DEG HORIZONTAL, 55 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12 V DESIGN VOLTAGE 25 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH INITIAL INTENSITY 150 LUMEN
  • INCANDESCENT TYPE
  • 2.75 INCH OVERALL LENGTH
  • VERY WIDE FLOOD APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 2000 LIFE IN HOUR
  • PAR36 SHAPE DESIGNATION
  • 160 CD (BEAM) INTENSITY
  • C6 FILAMENT TYPE
  • 55 DEG HORIZONTAL, 55 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 12 V DESIGN VOLTAGE
  • 25 W DESIGN WATTAGE
  • BULB DIAMETER 4.5 INCH
  • INITIAL INTENSITY 150 LUMEN
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 25-PAR36-VWFL-12
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

LP22LED StreamLine® Low Profile LED Lights - LP22LED-090-240G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 90 to 140 Hz
View Details
Phototubes - R6800U-21 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details