GE Lighting Miniature Incandescent Lamp 193-14 19553

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 193-14 19553 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
193-14 19553
Miniature Incandescent Lamp 193-14 19553
1.06 INCH OVERALL LENGTH TRUCK APPLICATION 50 STANDARD PACKAGE WEDGE BASE TYPE T3.25 SHAPE DESIGNATION 2 CD (SPHERICAL), 25 LUMEN (INITIAL) INTENSITY C2F FILAMENT TYPE 0.33 AMPERE Design Current 14 V Design Voltage 5 W Design Wattage 15000 LIFE 1 IN HOUR BULB DIAMETER 0.406 INCH LIGHT CENTER LENGTH 0.56 INCH
  • 1.06 INCH OVERALL LENGTH
  • TRUCK APPLICATION
  • 50 STANDARD PACKAGE
  • WEDGE BASE TYPE
  • T3.25 SHAPE DESIGNATION
  • 2 CD (SPHERICAL), 25 LUMEN (INITIAL) INTENSITY
  • C2F FILAMENT TYPE
  • 0.33 AMPERE Design Current
  • 14 V Design Voltage
  • 5 W Design Wattage
  • 15000 LIFE 1 IN HOUR
  • BULB DIAMETER 0.406 INCH
  • LIGHT CENTER LENGTH 0.56 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 193-14 19553
Product Name Miniature Incandescent Lamp
Base Type Wedge
Unlock Full Specs
to access all available technical data

Similar Products