REFLECTOR TYPE
FROST COLOR
4.38 INCH OVERALL LENGTH
120 V VOLTAGE RATING
6 STANDARD PACKAGE
45 W WATTAGE
MEDIUM BASE TYPE
2000 LIFE IN HOUR
BR30 SHAPE DESIGNATION
350 LUMEN INTENSITY
CC6 FILAMENT TYPE
COLOR RENDERING INDEX 100
COLOR TEMPERATURE 2850 K
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
REFLECTOR TYPE
FROST COLOR
4.38 INCH OVERALL LENGTH
120 V VOLTAGE RATING
6 STANDARD PACKAGE
45 W WATTAGE
MEDIUM BASE TYPE
2000 LIFE IN HOUR
BR30 SHAPE DESIGNATION
350 LUMEN INTENSITY
CC6 FILAMENT TYPE
COLOR RENDERING INDEX 100
COLOR TEMPERATURE 2850 K
Standard Incandescent Lamp
45BR30/FL/RP-120V/15103
Standard Incandescent Lamp
45BR30/FL/RP-120V/15103
REFLECTOR TYPE
FROST COLOR
4.38 INCH OVERALL LENGTH
120 V VOLTAGE RATING
6 STANDARD PACKAGE
45 W WATTAGE
MEDIUM BASE TYPE
2000 LIFE IN HOUR
BR30 SHAPE DESIGNATION
350 LUMEN INTENSITY
CC6 FILAMENT TYPE
COLOR RENDERING INDEX 100
COLOR TEMPERATURE 2850 K