GE Lighting Sealed Beam Lamp 150PAR46-125

Description
INCANDESCENT TYPE 3.75 INCH OVERALL LENGTH TRAIN, MINING LAMP, LOCOMOTIVE APPLICATION SCREW TERMINAL BASE TYPE 1000 LIFE IN HOUR PAR46 SHAPE DESIGNATION 1250 (INITIAL) INTENSITY C13 FILAMENT TYPE 125 V DESIGN VOLTAGE 150 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH
Datasheet
Description
INCANDESCENT TYPE 3.75 INCH OVERALL LENGTH TRAIN, MINING LAMP, LOCOMOTIVE APPLICATION SCREW TERMINAL BASE TYPE 1000 LIFE IN HOUR PAR46 SHAPE DESIGNATION 1250 (INITIAL) INTENSITY C13 FILAMENT TYPE 125 V DESIGN VOLTAGE 150 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 150PAR46-125 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
150PAR46-125
Sealed Beam Lamp 150PAR46-125
INCANDESCENT TYPE 3.75 INCH OVERALL LENGTH TRAIN, MINING LAMP, LOCOMOTIVE APPLICATION SCREW TERMINAL BASE TYPE 1000 LIFE IN HOUR PAR46 SHAPE DESIGNATION 1250 (INITIAL) INTENSITY C13 FILAMENT TYPE 125 V DESIGN VOLTAGE 150 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH
  • INCANDESCENT TYPE
  • 3.75 INCH OVERALL LENGTH
  • TRAIN, MINING LAMP, LOCOMOTIVE APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 1000 LIFE IN HOUR
  • PAR46 SHAPE DESIGNATION
  • 1250 (INITIAL) INTENSITY
  • C13 FILAMENT TYPE
  • 125 V DESIGN VOLTAGE
  • 150 W DESIGN WATTAGE
  • BULB DIAMETER 5.75 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 150PAR46-125
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Lamp module Ex i - comex-lamp-module-ex-i - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Deuterium Lamps and Power Supplies -  - Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Rated Average Life 2000 hours
View Details
Infrared-Emitter HIS100smd-A - HIS100smd-A - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 10 Hz
View Details