GE Lighting Sealed Beam Lamp 150PAR/FL/27-220/0

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 150PAR/FL/27-220/0 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
150PAR/FL/27-220/0
Sealed Beam Lamp 150PAR/FL/27-220/0
INCANDESCENT TYPE 5.5 INCH OVERALL LENGTH REFLECTOR FLOOD APPLICATION E27 MEDIUM SKIRT BASE TYPE 2000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 2450 CD (BEAM) INTENSITY CC6 FILAMENT TYPE 35 DEG HORIZONTAL, 35 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 220 V DESIGN VOLTAGE 150 W DESIGN WATTAGE BULB DIAMETER 4.75 INCH COLOR TEMPERATURE 2650 DEG K COLOR CLEAR INITIAL INTENSITY 1350 LUMEN PACKAGING QUANTITY 12
  • INCANDESCENT TYPE
  • 5.5 INCH OVERALL LENGTH
  • REFLECTOR FLOOD APPLICATION
  • E27 MEDIUM SKIRT BASE TYPE
  • 2000 LIFE IN HOUR
  • PAR38 SHAPE DESIGNATION
  • 2450 CD (BEAM) INTENSITY
  • CC6 FILAMENT TYPE
  • 35 DEG HORIZONTAL, 35 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 220 V DESIGN VOLTAGE
  • 150 W DESIGN WATTAGE
  • BULB DIAMETER 4.75 INCH
  • COLOR TEMPERATURE 2650 DEG K
  • COLOR CLEAR
  • INITIAL INTENSITY 1350 LUMEN
  • PACKAGING QUANTITY 12
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 150PAR/FL/27-220/0
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Features Reflector
Lamp Power 20 to 30 watts
View Details
UV Curing Lamps - Amba® - Excelitas Noblelight America LLC
Excelitas Noblelight America LLC
Specs
High Intensity Discharge Lamps Mercury; Metal Halide
Wavelength Range 0.3650 µm (3650 Å)
Maximum Overall Length 154 inch (3900 mm)
View Details