For illumination of maps or other items, with minimal interference of driving visibility.Hood can be rotated to direct the light beam.16AWG (1.0mm2) insulated stranded copper leads, 8" (203mm)long.Bright chrome-plated brass hood with wide aperture.Mount through the panel.11/16" (17.5mm) diameter mounting stem, 3/8" (9.5mm) long.Accommodates single-contact bayonet bulb.Suggested lamps (not included): #63 (6V), #67 (12V), #623 (24V).
Littelfuse, Inc. | |
---|---|
Product Category | Lamps |
Product Number | DL-13 |
Product Name | Replacement and Aftermarket Harness Products |