GE Lighting Sealed Beam Lamp 120PAR-6

Description
INCANDESCENT TYPE 6 INCH OVERALL LENGTH VERY NARROW SPOT, AIRPORT, AIRFIELD APPLICATION SCREW TERMINAL BASE TYPE 3000 LIFE IN HOUR PAR64 SHAPE DESIGNATION 780 CD (BEAM) INTENSITY C6 FILAMENT TYPE 3.5 DEG HORIZONTAL, 3.5 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 6 V DESIGN VOLTAGE 120 W DESIGN WATTAGE BULB DIAMETER 8 INCH
Datasheet
Description
INCANDESCENT TYPE 6 INCH OVERALL LENGTH VERY NARROW SPOT, AIRPORT, AIRFIELD APPLICATION SCREW TERMINAL BASE TYPE 3000 LIFE IN HOUR PAR64 SHAPE DESIGNATION 780 CD (BEAM) INTENSITY C6 FILAMENT TYPE 3.5 DEG HORIZONTAL, 3.5 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 6 V DESIGN VOLTAGE 120 W DESIGN WATTAGE BULB DIAMETER 8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 120PAR-6 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
120PAR-6
Sealed Beam Lamp 120PAR-6
INCANDESCENT TYPE 6 INCH OVERALL LENGTH VERY NARROW SPOT, AIRPORT, AIRFIELD APPLICATION SCREW TERMINAL BASE TYPE 3000 LIFE IN HOUR PAR64 SHAPE DESIGNATION 780 CD (BEAM) INTENSITY C6 FILAMENT TYPE 3.5 DEG HORIZONTAL, 3.5 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 6 V DESIGN VOLTAGE 120 W DESIGN WATTAGE BULB DIAMETER 8 INCH
  • INCANDESCENT TYPE
  • 6 INCH OVERALL LENGTH
  • VERY NARROW SPOT, AIRPORT, AIRFIELD APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 3000 LIFE IN HOUR
  • PAR64 SHAPE DESIGNATION
  • 780 CD (BEAM) INTENSITY
  • C6 FILAMENT TYPE
  • 3.5 DEG HORIZONTAL, 3.5 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 6 V DESIGN VOLTAGE
  • 120 W DESIGN WATTAGE
  • BULB DIAMETER 8 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 120PAR-6
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
Hollow cathode lamp - L2433-78NU - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Deuterium Lamps and Power Supplies -  - Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Rated Average Life 2000 hours
View Details