GE Company Panel Meter 103131LSXX

Description
DISCONTINUED BY MANUFACTURER, PANEL METER, AB/DB SWITCHBOARD, MODEL AB40, PERCENT MOTOR LOAD MEASUREMENT, ZERO LEFT, METAL CASE, 5A ELECTRICAL RATING, TRANSFORMER-RATED, 40/70 HZ, 0-150 RANGE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PANEL METER, AB/DB SWITCHBOARD, MODEL AB40, PERCENT MOTOR LOAD MEASUREMENT, ZERO LEFT, METAL CASE, 5A ELECTRICAL RATING, TRANSFORMER-RATED, 40/70 HZ, 0-150 RANGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Panel Meter - 120582337 - Radwell International
Willingboro, NJ, United States
Panel Meter
120582337
Panel Meter 120582337
DISCONTINUED BY MANUFACTURER, PANEL METER, AB/DB SWITCHBOARD, MODEL AB40, PERCENT MOTOR LOAD MEASUREMENT, ZERO LEFT, METAL CASE, 5A ELECTRICAL RATING, TRANSFORMER-RATED, 40/70 HZ, 0-150 RANGE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PANEL METER, AB/DB SWITCHBOARD, MODEL AB40, PERCENT MOTOR LOAD MEASUREMENT, ZERO LEFT, METAL CASE, 5A ELECTRICAL RATING, TRANSFORMER-RATED, 40/70 HZ, 0-150 RANGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Digital Panel Meters
Product Number 120582337
Product Name Panel Meter
Unlock Full Specs
to access all available technical data

Similar Products

830S2 Digital Indicator | Panel-mount Housing 144 x 72 mm - 830S2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details
Multi Function Panel Meters - 2313892 - RS Components, Ltd.
Specs
Number Digits 5.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature; Current, Resistance, Potentiometer Signal, Voltage, Temperature
Width 92 mm (3.62 inch)
View Details