GE Company Panel Meter 103131LSPK

Description
DISCONTINUED BY MANUFACTURER, PANEL METER, AB/DB SWITCHBOARD, MODEL AB40, AC AMP MEASUREMENT, ZERO LEFT, METAL CASE, 5A ELECTRICAL RATING, TRANSFORMER-RATED, 40/70 HZ, 0-100 AMP RANGE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PANEL METER, AB/DB SWITCHBOARD, MODEL AB40, AC AMP MEASUREMENT, ZERO LEFT, METAL CASE, 5A ELECTRICAL RATING, TRANSFORMER-RATED, 40/70 HZ, 0-100 AMP RANGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Panel Meter - 101471748 - Radwell International
Willingboro, NJ, United States
Panel Meter
101471748
Panel Meter 101471748
DISCONTINUED BY MANUFACTURER, PANEL METER, AB/DB SWITCHBOARD, MODEL AB40, AC AMP MEASUREMENT, ZERO LEFT, METAL CASE, 5A ELECTRICAL RATING, TRANSFORMER-RATED, 40/70 HZ, 0-100 AMP RANGE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PANEL METER, AB/DB SWITCHBOARD, MODEL AB40, AC AMP MEASUREMENT, ZERO LEFT, METAL CASE, 5A ELECTRICAL RATING, TRANSFORMER-RATED, 40/70 HZ, 0-100 AMP RANGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Digital Panel Meters
Product Number 101471748
Product Name Panel Meter
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meter - 5729771 - Radwell International
Transducer Techniques, LLC
View Details
Multi Function Panel Meters - 2313892 - RS Components, Ltd.
Specs
Number Digits 5.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature; Current, Resistance, Potentiometer Signal, Voltage, Temperature
Width 92 mm (3.62 inch)
View Details
 - Digital Panel Meter for Thermocouple Temperature - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details