GC Electronics Cable Fastener; Cable Clamp / Clip Type Gc Electronics SD-461-100

Description
CABLE FASTENER; Cable Clamp / Clip Type:Nail Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:-; Cable Clamp / Clip Colour:Black; External Length:-; External Width:-; Height:-; Product Range:-; Colour:Black
Datasheet
Description
CABLE FASTENER; Cable Clamp / Clip Type:Nail Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:-; Cable Clamp / Clip Colour:Black; External Length:-; External Width:-; Height:-; Product Range:-; Colour:Black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Fastener; Cable Clamp / Clip Type Gc Electronics - 31K9376 - Newark, An Avnet Company
Chicago, IL, United States
Cable Fastener; Cable Clamp / Clip Type Gc Electronics
31K9376
Cable Fastener; Cable Clamp / Clip Type Gc Electronics 31K9376
CABLE FASTENER; Cable Clamp / Clip Type:Nail Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:-; Cable Clamp / Clip Colour:Black; External Length:-; External Width:-; Height:-; Product Range:-; Colour:Black

CABLE FASTENER; Cable Clamp / Clip Type:Nail Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:-; Cable Clamp / Clip Colour:Black; External Length:-; External Width:-; Height:-; Product Range:-; Colour:Black

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 31K9376
Product Name Cable Fastener; Cable Clamp / Clip Type Gc Electronics
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1720824 - RS Components, Ltd.
Specs
Diameter 0.311 inch (7.9 mm)
Material Aluminum; Aluminium
View Details
Half Cable Clamp - 8140 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.125 inch (3.17 mm)
View Details
2 suppliers
Cable Clip Arrays - Clip Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 12 #
Material PPE & PS Noryl
View Details
Clamping Clip For Conduit Tubes - 8221050 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.165 inch (4.2 mm)
Material Polyaminde
View Details