GC Electronics Outdoor Extension Cord 25Ft, 15A, Orange; Connector Type A Gc Electronics 528

Description
OUTDOOR EXTENSION CORD 25FT, 15A, ORANGE; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:7.6m; Current Rating:15A; Voltage Rating:300VAC; Jacket Color:Orange; Product Range:-; Cable Length:25ft RoHS Compliant: No
Datasheet
Description
OUTDOOR EXTENSION CORD 25FT, 15A, ORANGE; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:7.6m; Current Rating:15A; Voltage Rating:300VAC; Jacket Color:Orange; Product Range:-; Cable Length:25ft RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Extension Cord 25Ft, 15A, Orange; Connector Type A Gc Electronics - 84N1426 - Newark, An Avnet Company
Chicago, IL, United States
Outdoor Extension Cord 25Ft, 15A, Orange; Connector Type A Gc Electronics
84N1426
Outdoor Extension Cord 25Ft, 15A, Orange; Connector Type A Gc Electronics 84N1426
OUTDOOR EXTENSION CORD 25FT, 15A, ORANGE; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:7.6m; Current Rating:15A; Voltage Rating:300VAC; Jacket Color:Orange; Product Range:-; Cable Length:25ft RoHS Compliant: No

OUTDOOR EXTENSION CORD 25FT, 15A, ORANGE; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:7.6m; Current Rating:15A; Voltage Rating:300VAC; Jacket Color:Orange; Product Range:-; Cable Length:25ft RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 84N1426
Product Name Outdoor Extension Cord 25Ft, 15A, Orange; Connector Type A Gc Electronics
Cord Length 300 inch (7620 mm)
Unlock Full Specs
to access all available technical data

Similar Products

UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
International 3x2.50mm² Harmonized Cable - 86020340 - Interpower
Specs
Cord Color Yellow
Approvals EN 50525
Number of Conductors 3; 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers