GC Electronics Outdoor Extension Cord 25Ft, 13A, Orange; Connector Type A Gc Electronics 267

Description
OUTDOOR EXTENSION CORD 25FT, 13A, ORANGE; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:7.6m; Current Rating:13A; Voltage Rating:300VAC; Jacket Color:Orange; Product Range:-; Cable Length:25ft RoHS Compliant: No
Datasheet
Description
OUTDOOR EXTENSION CORD 25FT, 13A, ORANGE; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:7.6m; Current Rating:13A; Voltage Rating:300VAC; Jacket Color:Orange; Product Range:-; Cable Length:25ft RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Extension Cord 25Ft, 13A, Orange; Connector Type A Gc Electronics - 84N1421 - Newark, An Avnet Company
Chicago, IL, United States
Outdoor Extension Cord 25Ft, 13A, Orange; Connector Type A Gc Electronics
84N1421
Outdoor Extension Cord 25Ft, 13A, Orange; Connector Type A Gc Electronics 84N1421
OUTDOOR EXTENSION CORD 25FT, 13A, ORANGE; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:7.6m; Current Rating:13A; Voltage Rating:300VAC; Jacket Color:Orange; Product Range:-; Cable Length:25ft RoHS Compliant: No

OUTDOOR EXTENSION CORD 25FT, 13A, ORANGE; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:7.6m; Current Rating:13A; Voltage Rating:300VAC; Jacket Color:Orange; Product Range:-; Cable Length:25ft RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 84N1421
Product Name Outdoor Extension Cord 25Ft, 13A, Orange; Connector Type A Gc Electronics
Cord Length 300 inch (7620 mm)
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Chinese Power Cord - 86272000 - Interpower
Specs
Cord Color Black
Approvals GB/T5023.5/IEC 60227-5
Number of Conductors 3; 3
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details