GC Electronics Solder Braid; Braid Material Gc Electronics 12/1/5050

Description
SOLDER BRAID; Braid Material:-; Width:0.05"; Length:5ft; Product Range:-; Features:Width :0.50in., length : 5 ft., color: gold RoHS Compliant: NA
Datasheet
Description
SOLDER BRAID; Braid Material:-; Width:0.05"; Length:5ft; Product Range:-; Features:Width :0.50in., length : 5 ft., color: gold RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Braid; Braid Material Gc Electronics - 01C2797 - Newark, An Avnet Company
Chicago, IL, United States
Solder Braid; Braid Material Gc Electronics
01C2797
Solder Braid; Braid Material Gc Electronics 01C2797
SOLDER BRAID; Braid Material:-; Width:0.05"; Length:5ft; Product Range:-; Features:Width :0.50in., length : 5 ft., color: gold RoHS Compliant: NA

SOLDER BRAID; Braid Material:-; Width:0.05"; Length:5ft; Product Range:-; Features:Width :0.50in., length : 5 ft., color: gold RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 01C2797
Product Name Solder Braid; Braid Material Gc Electronics
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024510 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details