GC Electronics Swab;Dry;Dbl-Tip;Cotton;Tip ;Hnd-L 6";50 Swabs 10-270

Description
Lockout, 2.87 " Length, 2.00 " Width, 6.00 " Height, 2.60 lb. Weight Cotton tipped swabs. Length: 6". Packaging: 50 swabs. All GC Aerosols, Except as noted contain no Ecology-Damaging Fluorocarbons
Description
Lockout, 2.87 " Length, 2.00 " Width, 6.00 " Height, 2.60 lb. Weight Cotton tipped swabs. Length: 6". Packaging: 50 swabs. All GC Aerosols, Except as noted contain no Ecology-Damaging Fluorocarbons

Suppliers

Company
Product
Description
Supplier Links
Swab;Dry;Dbl-Tip;Cotton;Tip ;Hnd-L 6
Fort Worth, TX, USA
Swab;Dry;Dbl-Tip;Cotton;Tip ;Hnd-L 6";50 Swabs
70159752
Swab;Dry;Dbl-Tip;Cotton;Tip ;Hnd-L 6";50 Swabs 70159752
Lockout, 2.87 " Length, 2.00 " Width, 6.00 " Height, 2.60 lb. Weight Cotton tipped swabs. Length: 6". Packaging: 50 swabs. All GC Aerosols, Except as noted contain no Ecology-Damaging Fluorocarbons

Lockout, 2.87 " Length, 2.00 " Width, 6.00 " Height, 2.60 lb. Weight
Cotton tipped swabs. Length: 6". Packaging: 50 swabs.
All GC Aerosols, Except as noted contain no Ecology-Damaging Fluorocarbons

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 70159752
Product Name Swab;Dry;Dbl-Tip;Cotton;Tip ;Hnd-L 6";50 Swabs
Type Swab
Unlock Full Specs
to access all available technical data

Similar Products

PPS Fiber 100% Wet-Laid Nonwoven Fabric (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Performance Features ChemRes
View Details
Biosoluble Ceramic Fiber Paper - CERMEX® PR2300 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Nonwoven
Material Alumina; Quartz / Fused Silica; Ceramic
Applications Acoustic Insulation; Fire; Thermal Insulation; Gasket, Insulation
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
Rope - 2776559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Length 3.3 yd (3 m)
View Details