GC Electronics Thermal Grease, Can, 1Lb; Dispensing Method Gc Electronics 10/1/8106

Description
THERMAL GREASE, CAN, 1LB; Dispensing Method:Can; Volume:-; Weight:1lb; Product Range:-; Colour:White; Features:Will not soften at elevated temperatures or dry out or harden; Meets Mil. Spec. C-47113; For Use With:Heat Sinks RoHS Compliant: Yes
Datasheet
Description
THERMAL GREASE, CAN, 1LB; Dispensing Method:Can; Volume:-; Weight:1lb; Product Range:-; Colour:White; Features:Will not soften at elevated temperatures or dry out or harden; Meets Mil. Spec. C-47113; For Use With:Heat Sinks RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Grease, Can, 1Lb; Dispensing Method Gc Electronics - 13C5733 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Grease, Can, 1Lb; Dispensing Method Gc Electronics
13C5733
Thermal Grease, Can, 1Lb; Dispensing Method Gc Electronics 13C5733
THERMAL GREASE, CAN, 1LB; Dispensing Method:Can; Volume:-; Weight:1lb; Product Range:-; Colour:White; Features:Will not soften at elevated temperatures or dry out or harden; Meets Mil. Spec. C-47113; For Use With:Heat Sinks RoHS Compliant: Yes

THERMAL GREASE, CAN, 1LB; Dispensing Method:Can; Volume:-; Weight:1lb; Product Range:-; Colour:White; Features:Will not soften at elevated temperatures or dry out or harden; Meets Mil. Spec. C-47113; For Use With:Heat Sinks RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 13C5733
Product Name Thermal Grease, Can, 1Lb; Dispensing Method Gc Electronics
Unlock Full Specs
to access all available technical data

Similar Products

Heat Transfer Compound - NH Nonhardening - Thermon, Inc
Specs
Cure / Technology Single Component
Form / Shape Liquid; Gap Filler, Foam in Place Gasket
Use Temperature 32 to 410 F (0 to 210 C)
View Details
Two Part Epoxy For Bonding, Sealing, Potting And Impregnation - Supreme 112 - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Two Component  
Form / Shape Liquid
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details