Gavish, Inc. Sapphire Optical Windows

Description
With high strength and durability, biocompatibility, spectral transmission from 200 3500 nm, and thermal conductivity 28 times higher than quartz or glass optics, sapphire is used in a range of medical and other applications combining these properties to optimize system performance. Sapphire windows for medical lasers and Intense Pulsed light (IPL) devices Skin cooling optics for cosmetic surgical lasers with thermal conductivity 28 times higher than glass, sapphire allows for rapid skin cooling to maintain patient comfort while allowing the surgeon to reduce treatment time Skin contact edges are radiused to allow the optic to glide smoothly over the skin Sizes range from the very small optics used in treating delicate areas below the nose, or for the treatment of œcrow™s feet near the eyes to the much larger, 6 side polished optics used for large treatment areas when performing hair removal procedures on the chest and back
Description
With high strength and durability, biocompatibility, spectral transmission from 200 3500 nm, and thermal conductivity 28 times higher than quartz or glass optics, sapphire is used in a range of medical and other applications combining these properties to optimize system performance. Sapphire windows for medical lasers and Intense Pulsed light (IPL) devices Skin cooling optics for cosmetic surgical lasers with thermal conductivity 28 times higher than glass, sapphire allows for rapid skin cooling to maintain patient comfort while allowing the surgeon to reduce treatment time Skin contact edges are radiused to allow the optic to glide smoothly over the skin Sizes range from the very small optics used in treating delicate areas below the nose, or for the treatment of œcrow™s feet near the eyes to the much larger, 6 side polished optics used for large treatment areas when performing hair removal procedures on the chest and back

Suppliers

Company
Product
Description
Supplier Links
Sapphire Optical Windows -  - Gavish, Inc.
Bedford, NH, USA
Sapphire Optical Windows
Sapphire Optical Windows
With high strength and durability, biocompatibility, spectral transmission from 200 3500 nm, and thermal conductivity 28 times higher than quartz or glass optics, sapphire is used in a range of medical and other applications combining these properties to optimize system performance. Sapphire windows for medical lasers and Intense Pulsed light (IPL) devices Skin cooling optics for cosmetic surgical lasers with thermal conductivity 28 times higher than glass, sapphire allows for rapid skin cooling to maintain patient comfort while allowing the surgeon to reduce treatment time Skin contact edges are radiused to allow the optic to glide smoothly over the skin Sizes range from the very small optics used in treating delicate areas below the nose, or for the treatment of œcrow™s feet near the eyes to the much larger, 6 side polished optics used for large treatment areas when performing hair removal procedures on the chest and back

With high strength and durability, biocompatibility, spectral transmission from 200 3500 nm, and thermal conductivity 28 times higher than quartz or glass optics, sapphire is used in a range of medical and other applications combining these properties to optimize system performance. Sapphire windows for medical lasers and Intense Pulsed light (IPL) devices

  • Skin cooling optics for cosmetic surgical lasers with thermal conductivity 28 times higher than glass, sapphire allows for rapid skin cooling to maintain patient comfort while allowing the surgeon to reduce treatment time
    • Skin contact edges are radiused to allow the optic to glide smoothly over the skin
    • Sizes range from the very small optics used in treating delicate areas below the nose, or for the treatment of œcrow™s feet near the eyes to the much larger, 6 side polished optics used for large treatment areas when performing hair removal procedures on the chest and back
Supplier's Site

Technical Specifications

  Gavish, Inc.
Product Category Optical Windows
Product Name Sapphire Optical Windows
Window Type Plane
Unlock Full Specs
to access all available technical data

Similar Products

Parallel Optical Window, UV Fused Silica, 50.0 mm, λ/10, 425-675 nm - FSW18AR.14 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 425-675 nm
View Details
AR Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 266 to 1064 nm (2660 to 10640 Å)
Window Material UV Grade Fused Silica
Windows Features Anti-Reflection Coating
View Details
Optical Windows - Sapphire Windows - CeNing Optics Co., Ltd.
Specs
Window Type Plane
Window Material Sapphire
Windows Features Anti-Reflection Coating (optional feature)
View Details
1064nm YAG Laser BK7 Windows -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Parallelism or Wedge Angle 180 arcmin
Surface Quality 60-40 Scratch / Dig
Surface Flatness λ/10
View Details