Gavish, Inc. Datasheets for Optical Windows

Optical windows are used to isolate different physical environments while allowing light to pass relatively unimpeded.
Optical Windows: Learn more

Product Name Notes
Sapphire windows are used in Semiconductor process chambers as well as many other high vacuum applications. Process environments using aggressive chemistries such as NF3 and CF4 rapidly erode quartz windows...
The broad spectral response and high transmission of sapphire can be enhanced with anti-reflective coatings or tailored for specific spectral response with specialty sapphire coatings or sapphire metallization Gavish sapphire...
With high strength and durability, biocompatibility, spectral transmission from 200 3500 nm, and thermal conductivity 28 times higher than quartz or glass optics, sapphire is used in a range of...