Gates Corporation V & Wedge Belts 9645-01550

Description
GATES QUAD-POWER4 VB XPB1550/5VX615
Request a Quote
Description
GATES QUAD-POWER4 VB XPB1550/5VX615
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117827 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117827
V & Wedge Belts 2117827
GATES QUAD-POWER4 VB XPB1550/5VX615

GATES QUAD-POWER4 VB XPB1550/5VX615

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117827
Product Name V & Wedge Belts
English B/5L
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2056764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 27.95 inch (710.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details
High Capacity Narrow V-Belts - 3V/9N - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
English 3V
Other Section Other
Belt Length 25.00 to 140.00 inch (635.00 to 3556.00 mm)
View Details
2L (6.60mmX3.81mm) Belt Size, 752mm Pitch Length V-Belt - A 6R12M2L762 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 30.00 inch (762.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Industrial Transmission Belts - ROFLEX-X - ContiTech Roulunds Rubber A/S
ContiTech Roulunds Rubber A/S
Specs
Belt Length 505.00 to 5018.00 inch (12826.99 to 127457.13 mm)
Type Single Band
Belt Rubber
View Details