ContiTech Roulunds Rubber A/S Industrial Transmission Belts ROFLEX-X

Description
Raw-edge V-belts for demanding drives, DIN 2215 Properties: resistant to temperatures from -30°C to +70°C electrically conductive to ISO 1813, conductivity beyond 3500 mm electrically conductive after testing dust-proof suitable for tropical climates
Description
Raw-edge V-belts for demanding drives, DIN 2215 Properties: resistant to temperatures from -30°C to +70°C electrically conductive to ISO 1813, conductivity beyond 3500 mm electrically conductive after testing dust-proof suitable for tropical climates

Suppliers

Company
Product
Description
Supplier Links
Industrial Transmission Belts - ROFLEX-X - ContiTech Roulunds Rubber A/S
Ronchi di Villafranca, Padovana, Italy
Industrial Transmission Belts
ROFLEX-X
Industrial Transmission Belts ROFLEX-X
Raw-edge V-belts for demanding drives, DIN 2215 Properties: resistant to temperatures from -30°C to +70°C electrically conductive to ISO 1813, conductivity beyond 3500 mm electrically conductive after testing dust-proof suitable for tropical climates

Raw-edge V-belts for demanding drives, DIN 2215
Properties:

  • resistant to temperatures from -30°C to +70°C
  • electrically conductive to ISO 1813, conductivity beyond 3500 mm electrically conductive after testing
  • dust-proof
  • suitable for tropical climates
Supplier's Site

Technical Specifications

  ContiTech Roulunds Rubber A/S
Product Category V-Belts and V-Ribbed Belts
Product Number ROFLEX-X
Product Name Industrial Transmission Belts
Belt Length 505.00 to 5018.00 inch (12826.99 to 127457.13 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 26.60 inch (675.64 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Automotive V-Belts - 9,5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 20.67 to 63.98 inch (525.00 to 1625.00 mm)
Type Single Band
View Details
V & Wedge Belts - 1368423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 43.78 inch (1112.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details
Industrial Transmission Belts - ROFLEX RE-X - ContiTech Roulunds Rubber A/S
Specs
Belt Length 562.00 to 5000.00 inch (14274.79 to 126999.93 mm)
Type Single Band
Belt Rubber
View Details