Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
V-BELTS AND V-RIBBED BELTS
GATES CORPORATION
9644-00825 -- V & WEDGE BELTS
Gates Corporation
V & Wedge Belts
9644-00825
Description
GATES QUAD-POWER4 VB XPA825
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
GATES QUAD-POWER4 VB XPA825
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117287
V & Wedge Belts
2117287
GATES QUAD-POWER4 VB XPA825
GATES QUAD-POWER4 VB XPA825
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
V-Belts and V-Ribbed Belts
Product Number
2117287
Product Name
V & Wedge Belts
English
A/4L
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
V & Wedge Belts
1368450
Specs
Belt Length
78.74 inch (2000.00 mm)
Minimum Pulley Size
2.48 inch (63.00 mm)
Belt Width
0.39 inch (10.00 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
High Capacity Narrow V-Belts
3V/9N
Specs
English
3V
Other Section
Other
Belt Length
25.00 to 140.00 inch (635.00 to 3556.00 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
2L (6.60mmX3.81mm) Belt Size, 371mm Pitch Length V-Belt
A 6R12M2L381
Specs
Belt Length
15.00 inch (381.00 mm)
Belt
Rubber
Reinforcement
Reinforced
View Details
ContiTech Roulunds Rubber A/S
Industrial Transmission Belts
ROCON
Specs
Metric
SPA (optional feature); SPB (optional feature); SPC (optional feature); SPZ (optional feature)
Type
Single Band
Belt
Rubber
View Details