Gates Corporation V & Wedge Belts 9643-00912

Description
GATES QUAD-POWER4 VB XPZ912/3VX360
Request a Quote
Description
GATES QUAD-POWER4 VB XPZ912/3VX360
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117900 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117900
V & Wedge Belts 2117900
GATES QUAD-POWER4 VB XPZ912/3VX360

GATES QUAD-POWER4 VB XPZ912/3VX360

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117900
Product Name V & Wedge Belts
Belt Length 35.91 inch (912.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 19.60 inch (497.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Banded V-Belts - R5V - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Type Single Band
Belt Width 0.59 inch (15.00 mm)
View Details
V & Wedge Belts - 1368367 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 62.99 inch (1600.00 mm)
Minimum Pulley Size 3.54 inch (90.00 mm)
View Details