RS Components, Ltd. V & Wedge Belts 1368381

Description
SPB Section Wrapped Wedge Belt 1700mm L
Request a Quote
Description
SPB Section Wrapped Wedge Belt 1700mm L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1368381 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1368381
V & Wedge Belts 1368381
SPB Section Wrapped Wedge Belt 1700mm L

SPB Section Wrapped Wedge Belt 1700mm L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1368381
Product Name V & Wedge Belts
English B/5L
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2149776 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 12.83 inch (326.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
V & Wedge Belts - 2149741 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 11.26 inch (286.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
V & Wedge Belts - 2056720 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 44.09 inch (1120.00 mm)
Belt Rubber; Rubber
View Details
V & Wedge Belts - 2056783 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 44.09 inch (1120.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details