Gates Corporation V & Wedge Belts 9339-02530

Description
GATES SUPER HC VB SPB2530/5V1000
Request a Quote
Description
GATES SUPER HC VB SPB2530/5V1000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117656 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117656
V & Wedge Belts 2117656
GATES SUPER HC VB SPB2530/5V1000

GATES SUPER HC VB SPB2530/5V1000

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117656
Product Name V & Wedge Belts
English B/5L
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 19.60 inch (497.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
High Capacity Narrow V-Belts - 3V/9N - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
English 3V
Other Section Other
Belt Length 25.00 to 140.00 inch (635.00 to 3556.00 mm)
View Details
V & Wedge Belts - 2056754 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 59.06 inch (1500.00 mm)
Belt Rubber; Rubber
View Details
Industrial Multiple V-ribbed Belts - CONTI®V MULTIRIB POWER - ContiTech AG
Specs
V-Ribbed PL (optional feature); PM (optional feature)
Belt Length 1956.00 to 13741.00 inch (49682.37 to 349021.21 mm)
Type Multiple Band
View Details