ContiTech AG Industrial Multiple V-ribbed Belts CONTI®V MULTIRIB POWER

Description
V-ribbed belt with low-stretch tensile member for heavy-duty power transmission accompanied by high loads. Properties: temperature range from –30°C to +80°C enhanced running smoothness suitable for highest loads electrically conductive to ISO 1813 conditionally resistant to oil suitable for tropical climates dust-proof
Description
V-ribbed belt with low-stretch tensile member for heavy-duty power transmission accompanied by high loads. Properties: temperature range from –30°C to +80°C enhanced running smoothness suitable for highest loads electrically conductive to ISO 1813 conditionally resistant to oil suitable for tropical climates dust-proof

Suppliers

Company
Product
Description
Supplier Links
Industrial Multiple V-ribbed Belts - CONTI®V MULTIRIB POWER - ContiTech AG
Hanover, Germany
Industrial Multiple V-ribbed Belts
CONTI®V MULTIRIB POWER
Industrial Multiple V-ribbed Belts CONTI®V MULTIRIB POWER
V-ribbed belt with low-stretch tensile member for heavy-duty power transmission accompanied by high loads. Properties: temperature range from –30°C to +80°C enhanced running smoothness suitable for highest loads electrically conductive to ISO 1813 conditionally resistant to oil suitable for tropical climates dust-proof

V-ribbed belt with low-stretch tensile member for heavy-duty power transmission accompanied by high loads.

Properties:

  • temperature range from –30°C to +80°C
  • enhanced running smoothness
  • suitable for highest loads
  • electrically conductive to ISO 1813
  • conditionally resistant to oil
  • suitable for tropical climates
  • dust-proof
Supplier's Site

Technical Specifications

  ContiTech AG
Product Category V-Belts and V-Ribbed Belts
Product Number CONTI®V MULTIRIB POWER
Product Name Industrial Multiple V-ribbed Belts
V-Ribbed PL (optional feature); PM (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 13.60 inch (345.44 mm)
Belt Rubber
Reinforcement Reinforced
View Details
High Capacity Narrow V-Belts - 5V/15N - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
English 5V
Other Section Other
Belt Length 50.00 to 355.00 inch (1270.00 to 9017.00 mm)
View Details
V & Wedge Belts - 2056756 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 66.93 inch (1700.00 mm)
Belt Rubber; Rubber
View Details
Industrial Belts - CONTI®V PIONEER - ContiTech AG
Specs
English A/4L (optional feature); 3V (optional feature)
Metric SPA (optional feature); SPZ (optional feature); 13mm (optional feature)
Belt Length 620.00 to 2240.00 inch (15747.99 to 56895.97 mm)
View Details