Gates Corporation V & Wedge Belts 9339-02150

Description
GATES SUPER HC VB SPB2150/5V850
Request a Quote
Description
GATES SUPER HC VB SPB2150/5V850
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117647 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117647
V & Wedge Belts 2117647
GATES SUPER HC VB SPB2150/5V850

GATES SUPER HC VB SPB2150/5V850

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117647
Product Name V & Wedge Belts
English B/5L
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 17.60 inch (447.04 mm)
Belt Rubber
Reinforcement Reinforced
View Details
High Capacity Narrow V-Belts - 3V/9N - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
English 3V
Other Section Other
Belt Length 25.00 to 140.00 inch (635.00 to 3556.00 mm)
View Details
V & Wedge Belts - 1368361 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 54.41 inch (1382.00 mm)
Minimum Pulley Size 3.54 inch (90.00 mm)
View Details