Gates Corporation V & Wedge Belts 9336-33000

Description
GATES SUPER HC VB 8V3000
Request a Quote
Description
GATES SUPER HC VB 8V3000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2118168 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2118168
V & Wedge Belts 2118168
GATES SUPER HC VB 8V3000

GATES SUPER HC VB 8V3000

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2118168
Product Name V & Wedge Belts
Belt Length 300.00 inch (7620.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Banded V-Belts - R3V - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Type Single Band
Belt Width 0.35 inch (9.00 mm)
View Details
2L (6.60mmX3.81mm) Belt Size, 269mm Pitch Length V-Belt - A 6R12M2L279 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 10.98 inch (279.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
V & Wedge Belts - 2056720 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 44.09 inch (1120.00 mm)
Belt Rubber; Rubber
View Details
Cogged Wedge Wrapped V-Belts - XPB Series - SKF/Global
Specs
Metric SPB
Belt Length 49.20 to 139.80 inch (1249.68 to 3550.92 mm)
Type Single Band
View Details
2 suppliers