ContiTech AG Industrial Variable Speed Belts CONTI®V VARISPEED POWER

Description
Variable speed belt with low-stretch aramid tension member and advanced compound Properties: temperature range from –30°C to +90°C electrically conductive to ISO 1813 conditionally resistant to oil suitable for tropical climates dust-proof suitable for high loads increased power ratings
Description
Variable speed belt with low-stretch aramid tension member and advanced compound Properties: temperature range from –30°C to +90°C electrically conductive to ISO 1813 conditionally resistant to oil suitable for tropical climates dust-proof suitable for high loads increased power ratings

Suppliers

Company
Product
Description
Supplier Links
Industrial Variable Speed Belts - CONTI®V VARISPEED POWER - ContiTech AG
Hanover, Germany
Industrial Variable Speed Belts
CONTI®V VARISPEED POWER
Industrial Variable Speed Belts CONTI®V VARISPEED POWER
Variable speed belt with low-stretch aramid tension member and advanced compound Properties: temperature range from –30°C to +90°C electrically conductive to ISO 1813 conditionally resistant to oil suitable for tropical climates dust-proof suitable for high loads increased power ratings

Variable speed belt with low-stretch aramid tension member and advanced compound

Properties:

  • temperature range from –30°C to +90°C
  • electrically conductive to ISO 1813
  • conditionally resistant to oil
  • suitable for tropical climates
  • dust-proof
  • suitable for high loads
  • increased power ratings
Supplier's Site

Technical Specifications

  ContiTech AG
Product Category V-Belts and V-Ribbed Belts
Product Number CONTI®V VARISPEED POWER
Product Name Industrial Variable Speed Belts
Type Single Band
Unlock Full Specs
to access all available technical data

Similar Products

Raw Edge Cogged V-Belts - XPA - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 28.82 to 177.17 inch (732.00 to 4500.00 mm)
Type Single Band
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 17.60 inch (447.04 mm)
Belt Rubber
Reinforcement Reinforced
View Details
V & Wedge Belts - 2056720 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 44.09 inch (1120.00 mm)
Belt Rubber; Rubber
View Details
Industrial Banded Belts - CONTI®V MULTIBELT - ContiTech AG
Specs
English A/4L (optional feature); B/5L (optional feature); C (optional feature); 3V (optional feature); 5V (optional feature); 8V (optional feature)
Metric SPA (optional feature); SPB (optional feature); SPC (optional feature); SPZ (optional feature)
V-Ribbed J (optional feature)
View Details