Gates Corporation V & Wedge Belts 9335-03350

Description
GATES SUPER HC VB SPC3350
Request a Quote
Description
GATES SUPER HC VB SPC3350
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117672 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117672
V & Wedge Belts 2117672
GATES SUPER HC VB SPC3350

GATES SUPER HC VB SPC3350

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117672
Product Name V & Wedge Belts
Belt Length 129.92 inch (3300.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 23.60 inch (599.44 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Raw Edge Cogged V-Belts - BX - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 22.44 to 102.99 inch (570.00 to 2616.00 mm)
Type Single Band
View Details
V & Wedge Belts - 1368406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 29.02 inch (737.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details