ContiTech AG Automotive OEM Belts CONTI® HEAVY DUTY POWER

Description
Grinding belt, optimized for use in commercial vehicle applications. Properties: Optimally suited for commercial vehicle applications Long service life: Potential for more than 500,000 km when used in trucks Operating temperature range from -40°C to +140°C Maximum abrasion resistance and good noise behavior Optimal production method for high flexibility with respect to length and quantities 1 | EPDM covering layer With PA nonwoven fabric 2 | Cord PES PES-HM 3 | Embedding compound Fibrous 4 | EPDM profile compound Fiber-free, minimum noise Fibrous (optional) 5 | Profile surface Ground
Description
Grinding belt, optimized for use in commercial vehicle applications. Properties: Optimally suited for commercial vehicle applications Long service life: Potential for more than 500,000 km when used in trucks Operating temperature range from -40°C to +140°C Maximum abrasion resistance and good noise behavior Optimal production method for high flexibility with respect to length and quantities 1 | EPDM covering layer With PA nonwoven fabric 2 | Cord PES PES-HM 3 | Embedding compound Fibrous 4 | EPDM profile compound Fiber-free, minimum noise Fibrous (optional) 5 | Profile surface Ground

Suppliers

Company
Product
Description
Supplier Links
Automotive OEM Belts - CONTI® HEAVY DUTY POWER - ContiTech AG
Hanover, Germany
Automotive OEM Belts
CONTI® HEAVY DUTY POWER
Automotive OEM Belts CONTI® HEAVY DUTY POWER
Grinding belt, optimized for use in commercial vehicle applications. Properties: Optimally suited for commercial vehicle applications Long service life: Potential for more than 500,000 km when used in trucks Operating temperature range from -40°C to +140°C Maximum abrasion resistance and good noise behavior Optimal production method for high flexibility with respect to length and quantities 1 | EPDM covering layer With PA nonwoven fabric 2 | Cord PES PES-HM 3 | Embedding compound Fibrous 4 | EPDM profile compound Fiber-free, minimum noise Fibrous (optional) 5 | Profile surface Ground

Grinding belt, optimized for use in commercial vehicle applications.

Properties:

  • Optimally suited for commercial vehicle applications
  • Long service life:
    Potential for more than 500,000 km when used in trucks
  • Operating temperature range from -40°C to +140°C
  • Maximum abrasion resistance and good noise behavior
  • Optimal production method for high flexibility with respect to length
    and quantities

1 | EPDM covering layer

  • With PA nonwoven fabric

2 | Cord

  • PES
  • PES-HM

3 | Embedding compound

  • Fibrous

4 | EPDM profile compound

  • Fiber-free, minimum noise
  • Fibrous (optional)

5 | Profile surface

  • Ground
Supplier's Site

Technical Specifications

  ContiTech AG
Product Category V-Belts and V-Ribbed Belts
Product Number CONTI® HEAVY DUTY POWER
Product Name Automotive OEM Belts
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 9.60 inch (243.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
V & Wedge Belts - 1368452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 83.46 inch (2120.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details
High Capacity Narrow V-Belts - SPZ - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric SPZ
Other Section Other
Type Single Band
View Details