Gates Corporation V & Wedge Belts 9331-02650

Description
GATES SUPER HC VB SPZ2650
Request a Quote
Description
GATES SUPER HC VB SPZ2650
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2122424 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2122424
V & Wedge Belts 2122424
GATES SUPER HC VB SPZ2650

GATES SUPER HC VB SPZ2650

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2122424
Product Name V & Wedge Belts
Belt Length 104.33 inch (2650.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 27.60 inch (701.04 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Raw Edge Cogged V-Belts - XPB - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 49.21 to 314.96 inch (1250.00 to 8000.00 mm)
Type Single Band
View Details
V & Wedge Belts - 1365338 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 10.43 inch (265.00 mm)
Belt Polyamide
View Details