Gates Corporation V & Wedge Belts 9331-01612

Description
GATES SUPER HC VB SPZ1612
Request a Quote
Description
GATES SUPER HC VB SPZ1612
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117197 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117197
V & Wedge Belts 2117197
GATES SUPER HC VB SPZ1612

GATES SUPER HC VB SPZ1612

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117197
Product Name V & Wedge Belts
Belt Length 62.99 inch (1600.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 15.60 inch (396.24 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Poly V-Belts - K - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
V-Ribbed K
Belt Length 21.26 to 95.28 inch (540.00 to 2420.00 mm)
View Details
V & Wedge Belts - 2056761 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 66.93 inch (1700.00 mm)
Belt Rubber; Rubber
View Details
Industrial Multiple V-ribbed Belts - CONTI®V MULTIRIB POWER - ContiTech AG
Specs
V-Ribbed PL (optional feature); PM (optional feature)
Belt Length 1956.00 to 13741.00 inch (49682.37 to 349021.21 mm)
Type Multiple Band
View Details