Hangzhou Chinabase Machinery Co., Ltd. Automotive V-Belts AVX13

Description
Hangzhou Chinabase Machinery Co., Ltd specializes in manufacturing all kinds of v belts, rubber timing belts (synchronous belts), auto timing belts, double-sided tooth synchronous belts, s step less speed change belts, multi-wedge belts, motorcycle V-belts, auto V-belts and various cutting V-belts, flat belts etc rubber drive belts and its auxiliary pulley series products. Please feel free to contact with us in any need.
Request a Quote
Description
Hangzhou Chinabase Machinery Co., Ltd specializes in manufacturing all kinds of v belts, rubber timing belts (synchronous belts), auto timing belts, double-sided tooth synchronous belts, s step less speed change belts, multi-wedge belts, motorcycle V-belts, auto V-belts and various cutting V-belts, flat belts etc rubber drive belts and its auxiliary pulley series products. Please feel free to contact with us in any need.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive V-Belts - AVX13 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou, China
Automotive V-Belts
AVX13
Automotive V-Belts AVX13
Hangzhou Chinabase Machinery Co., Ltd specializes in manufacturing all kinds of v belts, rubber timing belts (synchronous belts), auto timing belts, double-sided tooth synchronous belts, s step less speed change belts, multi-wedge belts, motorcycle V-belts, auto V-belts and various cutting V-belts, flat belts etc rubber drive belts and its auxiliary pulley series products. Please feel free to contact with us in any need.

Hangzhou Chinabase Machinery Co., Ltd specializes in manufacturing all kinds of v belts, rubber timing belts (synchronous belts), auto timing belts, double-sided tooth synchronous belts, s step less speed change belts, multi-wedge belts, motorcycle V-belts, auto V-belts and various cutting V-belts, flat belts etc rubber drive belts and its auxiliary pulley series products.

Please feel free to contact with us in any need.

Supplier's Site

Technical Specifications

  Hangzhou Chinabase Machinery Co., Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number AVX13
Product Name Automotive V-Belts
Belt Length 29.53 to 98.43 inch (750.00 to 2500.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Classical Section V-Belts - A/13 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 16.02 to 48.03 inch (407.00 to 1220.00 mm)
Type Single Band
View Details
Banded V-Belts - RB - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Type Single Band
Belt Width 0.67 inch (17.00 mm)
View Details
Poly V-Belts - H - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
V-Ribbed H
Belt Length 22.05 to 84.84 inch (560.00 to 2155.00 mm)
View Details
Poly V-Belts - M - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
V-Ribbed M
Belt Length 91.34 to 99.02 inch (2320.00 to 2515.00 mm)
View Details