Gates Corporation V & Wedge Belts 9331-00772

Description
GATES SUPER HC VB SPZ772
Request a Quote
Description
GATES SUPER HC VB SPZ772
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2122453 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2122453
V & Wedge Belts 2122453
GATES SUPER HC VB SPZ772

GATES SUPER HC VB SPZ772

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2122453
Product Name V & Wedge Belts
Belt Length 30.31 inch (770.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 11.60 inch (294.64 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Classical Section V-Belts - B/17 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 22.44 to 57.09 inch (570.00 to 1450.00 mm)
Type Single Band
View Details
V & Wedge Belts - 2056775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 36.89 inch (937.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details
Industrial Multiple V-ribbed Belts - CONTI®V MULTIRIB ELAST - ContiTech AG
Specs
Type Multiple Band
Belt Rubber
Reinforcement Reinforced
View Details