ContiTech AG Industrial Multiple V-ribbed Belts CONTI®V MULTIRIB ELAST

Description
V-ribbed belt for drives with fixed center distances without separate tensioner. Properties: temperature range from –30°C to +80°C enhanced running smoothness suited for counterbending / back-tensioners electrically conductive to ISO 1813 conditionally resistant to oil suitable for tropical climates suitable for fixed centre distances
Description
V-ribbed belt for drives with fixed center distances without separate tensioner. Properties: temperature range from –30°C to +80°C enhanced running smoothness suited for counterbending / back-tensioners electrically conductive to ISO 1813 conditionally resistant to oil suitable for tropical climates suitable for fixed centre distances

Suppliers

Company
Product
Description
Supplier Links
Industrial Multiple V-ribbed Belts - CONTI®V MULTIRIB ELAST - ContiTech AG
Hanover, Germany
Industrial Multiple V-ribbed Belts
CONTI®V MULTIRIB ELAST
Industrial Multiple V-ribbed Belts CONTI®V MULTIRIB ELAST
V-ribbed belt for drives with fixed center distances without separate tensioner. Properties: temperature range from –30°C to +80°C enhanced running smoothness suited for counterbending / back-tensioners electrically conductive to ISO 1813 conditionally resistant to oil suitable for tropical climates suitable for fixed centre distances

V-ribbed belt for drives with fixed center distances without separate tensioner.

Properties:

  • temperature range from –30°C to +80°C
  • enhanced running smoothness
  • suited for counterbending / back-tensioners
  • electrically conductive to ISO 1813
  • conditionally resistant to oil
  • suitable for tropical climates
  • suitable for fixed centre distances
Supplier's Site

Technical Specifications

  ContiTech AG
Product Category V-Belts and V-Ribbed Belts
Product Number CONTI®V MULTIRIB ELAST
Product Name Industrial Multiple V-ribbed Belts
Type Multiple Band
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 10.60 inch (269.24 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Harvester V-Belts - HI - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Width 1.75 inch (44.50 mm)
View Details
V & Wedge Belts - 2056791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 55.12 inch (1400.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details
Industrial Belts - CONTI®V FO ADVANCE - ContiTech AG
Specs
Belt Length 562.00 to 7100.00 inch (14274.79 to 180339.90 mm)
Type Single Band
Belt Rubber
View Details