Gates Corporation V & Wedge Belts 9003-20275

Description
GATES HI-POWER VB B27.5 17X745LP/710LI H
Request a Quote
Description
GATES HI-POWER VB B27.5 17X745LP/710LI H
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2118022 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2118022
V & Wedge Belts 2118022
GATES HI-POWER VB B27.5 17X745LP/710LI H

GATES HI-POWER VB B27.5 17X745LP/710LI H

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2118022
Product Name V & Wedge Belts
English B/5L
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 11.60 inch (294.64 mm)
Belt Rubber
Reinforcement Reinforced
View Details
High Capacity Narrow V-Belts - 8V/25N - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
English 8V
Other Section Other
Belt Length 100.00 to 500.00 inch (2540.00 to 12700.00 mm)
View Details
V & Wedge Belts - 1368452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 83.46 inch (2120.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details
Industrial Belts - CONTI®V ADVANCE - ContiTech AG
Specs
Type Single Band
Belt Rubber
Reinforcement Reinforced
View Details