RS Components, Ltd. V & Wedge Belts 1368452

Description
SPZ Section Wrapped Wedge Belt 2120mm L
Request a Quote
Description
SPZ Section Wrapped Wedge Belt 2120mm L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1368452 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1368452
V & Wedge Belts 1368452
SPZ Section Wrapped Wedge Belt 2120mm L

SPZ Section Wrapped Wedge Belt 2120mm L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1368452
Product Name V & Wedge Belts
Belt Length 83.46 inch (2120.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Poly V Belts - 2075966 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 27.99 inch (711.00 mm)
Belt Rubber; Rubber
View Details
V & Wedge Belts - 1739983 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 77.05 inch (1957.00 mm)
Belt Rubber; Rubber
View Details
V & Wedge Belts - 1365350 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 13.62 inch (346.00 mm)
Belt Polyamide
View Details
V & Wedge Belts - 1739968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 34.45 inch (875.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 2.48 inch (63.00 mm)
View Details