Gates Corporation V & Wedge Belts 9003-10162

Description
GATES HI-POWER VB B162 17X4165LP/4125LI
Request a Quote
Description
GATES HI-POWER VB B162 17X4165LP/4125LI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117994 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117994
V & Wedge Belts 2117994
GATES HI-POWER VB B162 17X4165LP/4125LI

GATES HI-POWER VB B162 17X4165LP/4125LI

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117994
Product Name V & Wedge Belts
English B/5L
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 32.10 inch (815.34 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Double V-Belts - HAA - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 78.74 to 154.33 inch (2000.00 to 3920.00 mm)
Type Single Band
View Details
V & Wedge Belts - 1365363 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 22.05 inch (560.00 mm)
Belt Polyamide
View Details