RS Components, Ltd. V & Wedge Belts 1365363

Description
FleXonic J Section Belt, 560mm, 6 Ribs
Request a Quote
Description
FleXonic J Section Belt, 560mm, 6 Ribs
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1365363 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1365363
V & Wedge Belts 1365363
FleXonic J Section Belt, 560mm, 6 Ribs

FleXonic J Section Belt, 560mm, 6 Ribs

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1365363
Product Name V & Wedge Belts
V-Ribbed J
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2056775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 36.89 inch (937.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details
V & Wedge Belts - 2149741 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 11.26 inch (286.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
V & Wedge Belts - 1368362 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 55.12 inch (1400.00 mm)
Minimum Pulley Size 3.54 inch (90.00 mm)
View Details
Poly V Belts - 2075948 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 19.02 inch (483.00 mm)
Belt Rubber; Rubber
View Details