Gates Corporation V & Wedge Belts 9003-10039

Description
GATES HI-POWER VB B39 17X1040LP/1000LI H
Request a Quote
Description
GATES HI-POWER VB B39 17X1040LP/1000LI H
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2118039 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2118039
V & Wedge Belts 2118039
GATES HI-POWER VB B39 17X1040LP/1000LI H

GATES HI-POWER VB B39 17X1040LP/1000LI H

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2118039
Product Name V & Wedge Belts
English B/5L
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 31.60 inch (802.64 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Classical Section V-Belts - Y/6 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 11.02 to 33.46 inch (280.00 to 850.00 mm)
Type Single Band
View Details
V & Wedge Belts - 1739970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 42.80 inch (1087.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 2.48 inch (63.00 mm)
View Details
Industrial Belts - CONTI®V PIONEER - ContiTech AG
Specs
English A/4L (optional feature); 3V (optional feature)
Metric SPA (optional feature); SPZ (optional feature); 13mm (optional feature)
Belt Length 620.00 to 2240.00 inch (15747.99 to 56895.97 mm)
View Details