Gates Corporation V & Wedge Belts 9002-10024

Description
GATES HI-POWER VB A24 13X645LP/615LI HIP
Request a Quote
Description
GATES HI-POWER VB A24 13X645LP/615LI HIP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117495 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117495
V & Wedge Belts 2117495
GATES HI-POWER VB A24 13X645LP/615LI HIP

GATES HI-POWER VB A24 13X645LP/615LI HIP

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117495
Product Name V & Wedge Belts
English A/4L
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 32.10 inch (815.34 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Poly V-Belts - H - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
V-Ribbed H
Belt Length 22.05 to 84.84 inch (560.00 to 2155.00 mm)
View Details
V & Wedge Belts - 2056769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 33.46 inch (850.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details
Industrial Belts - CONTI®V PIONEER - ContiTech AG
Specs
English A/4L (optional feature); 3V (optional feature)
Metric SPA (optional feature); SPZ (optional feature); 13mm (optional feature)
Belt Length 620.00 to 2240.00 inch (15747.99 to 56895.97 mm)
View Details