RS Components, Ltd. V & Wedge Belts 2056789

Description
Cogged Wedge Belt XPZ1270
Request a Quote
Description
Cogged Wedge Belt XPZ1270
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2056789 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2056789
V & Wedge Belts 2056789
Cogged Wedge Belt XPZ1270

Cogged Wedge Belt XPZ1270

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2056789
Product Name V & Wedge Belts
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2149771 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 14.80 inch (376.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
V & Wedge Belts - 1365341 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 11.42 inch (290.00 mm)
Belt Polyamide
View Details
V & Wedge Belts - 1365363 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 22.05 inch (560.00 mm)
Belt Polyamide
View Details
V & Wedge Belts - 1739969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 38.86 inch (987.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 2.48 inch (63.00 mm)
View Details