GasLab TecPen MAP Oxygen & CO2 Headspace Analyzer TS-202

Description
The TecPen Modified Atmosphere Packaging Analyzers provide accurate oxygen or oxygen and carbon dioxide gas level measurements in pierceable, shrink-wrapped, vacuum packed, or vacuum-sealed packaging. They are designed for MAP quality control testing where a handheld, portable device with data logging is desired. Using an accurate optical chemical sensors to measure oxygen and an infrared NDIR sensor to measure carbon dioxide, the TecPen MAP Oxygen and CO2 Headspace Gas Analyzers are designed to last for years. Features Accurate optochemical oxygen sensor Long-life NDIR CO2 sensor Measurements in 3 seconds for oxygen, 10 seconds for CO2 Data can be logged and downloaded via USB Industry-standard .CSV data files Rechargeable battery up to 300 measurements per charge Certificate of calibration from factory No cross-sensitivity to H2S, ionic strength, flow Applications Modified atmospheric packaging (MAP) QC Pharmaceuticals and biotechnology Hygiene detection (pathogenic), microorganism growth Biochemical and molecular biology research Sterile packaging, desiccant validation Cell culture vessels, Infusion containers Micro-bioreactors Models TS-202 0-5% Oxygen and 0-100% CO2 MAP Oxygen Analyzer measures both oxygen and carbon dioxide levels in sealed packaging. TS-200 0-5% MAP Oxygen Analyzer measures oxygen level only. Learn more. Specifications 0-5% Oxygen Sensor Accuracy @ 0-0.5%: ± 2%Mev** Accuracy @ 0.5-2.5%: ±3% Mv* Accuracy @ 2.5-5%: ±5% Mv* Resolution: 0.001% Response time at 25°C/ 77°F: <150ms Temp. range Min./Max: -10°C/ +60°C (14°F/140°F) Temperature compensation: 10-30°C (50-86 °F) Zero-point adjustment interval: adjusted to air at power on 0-100% CO2 Sensor Accuracy @ 1%: ±70 ppm +/- 5% of measuring value Accuracy @ 100%: ±300 ppm +/-5% of measuring value Resolution 0.01% Response time at 25°C/ 77°F: 10s Temp. range Min./Max: -25°C/55°C (-13°F/ 131°F) Temperature compensation: 10-30°C (50-86 °F) Recommended zero-point adjustment interval by customer: 6 months Device Pump flow max.: 67 mL Medium: Gas Power supply: 5V USB and LiPo battery Rechargeable battery lifetime: > 3 hours per charge Data Interface: USB Display: OLED Cleaning housing: no organic solvents. 40% EtOH Parts touching sample: St.1.4404/ PTFE/ Glas Case: Anodized aluminium Protection Class: IP65 Full service interval by Manufacturer (includes necessary retrofitting): 3 years Life time of O2 sensor (protective atmosphere; 0- 40°C): 2 years Sensor cap replacement interval: 2 years **Mev = measured end value *Mv = measured values TecSense sensors are CE, FCC, IC, KC and MIC marked, meet the requirements of ASTM F2714-08, and the European and Canadian standards for food safety. The company is DIN ISO 9001/2015 certified. Warranty 1 year. See GasLab Terms and Conditions.
Datasheet
Description
The TecPen Modified Atmosphere Packaging Analyzers provide accurate oxygen or oxygen and carbon dioxide gas level measurements in pierceable, shrink-wrapped, vacuum packed, or vacuum-sealed packaging. They are designed for MAP quality control testing where a handheld, portable device with data logging is desired. Using an accurate optical chemical sensors to measure oxygen and an infrared NDIR sensor to measure carbon dioxide, the TecPen MAP Oxygen and CO2 Headspace Gas Analyzers are designed to last for years. Features Accurate optochemical oxygen sensor Long-life NDIR CO2 sensor Measurements in 3 seconds for oxygen, 10 seconds for CO2 Data can be logged and downloaded via USB Industry-standard .CSV data files Rechargeable battery up to 300 measurements per charge Certificate of calibration from factory No cross-sensitivity to H2S, ionic strength, flow Applications Modified atmospheric packaging (MAP) QC Pharmaceuticals and biotechnology Hygiene detection (pathogenic), microorganism growth Biochemical and molecular biology research Sterile packaging, desiccant validation Cell culture vessels, Infusion containers Micro-bioreactors Models TS-202 0-5% Oxygen and 0-100% CO2 MAP Oxygen Analyzer measures both oxygen and carbon dioxide levels in sealed packaging. TS-200 0-5% MAP Oxygen Analyzer measures oxygen level only. Learn more. Specifications 0-5% Oxygen Sensor Accuracy @ 0-0.5%: ± 2%Mev** Accuracy @ 0.5-2.5%: ±3% Mv* Accuracy @ 2.5-5%: ±5% Mv* Resolution: 0.001% Response time at 25°C/ 77°F: <150ms Temp. range Min./Max: -10°C/ +60°C (14°F/140°F) Temperature compensation: 10-30°C (50-86 °F) Zero-point adjustment interval: adjusted to air at power on 0-100% CO2 Sensor Accuracy @ 1%: ±70 ppm +/- 5% of measuring value Accuracy @ 100%: ±300 ppm +/-5% of measuring value Resolution 0.01% Response time at 25°C/ 77°F: 10s Temp. range Min./Max: -25°C/55°C (-13°F/ 131°F) Temperature compensation: 10-30°C (50-86 °F) Recommended zero-point adjustment interval by customer: 6 months Device Pump flow max.: 67 mL Medium: Gas Power supply: 5V USB and LiPo battery Rechargeable battery lifetime: > 3 hours per charge Data Interface: USB Display: OLED Cleaning housing: no organic solvents. 40% EtOH Parts touching sample: St.1.4404/ PTFE/ Glas Case: Anodized aluminium Protection Class: IP65 Full service interval by Manufacturer (includes necessary retrofitting): 3 years Life time of O2 sensor (protective atmosphere; 0- 40°C): 2 years Sensor cap replacement interval: 2 years **Mev = measured end value *Mv = measured values TecSense sensors are CE, FCC, IC, KC and MIC marked, meet the requirements of ASTM F2714-08, and the European and Canadian standards for food safety. The company is DIN ISO 9001/2015 certified. Warranty 1 year. See GasLab Terms and Conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TecPen MAP Oxygen & CO2 Headspace Analyzer - TS-202 - GasLab
Ormond Beach, FL, United States
TecPen MAP Oxygen & CO2 Headspace Analyzer
TS-202
TecPen MAP Oxygen & CO2 Headspace Analyzer TS-202
The TecPen Modified Atmosphere Packaging Analyzers provide accurate oxygen or oxygen and carbon dioxide gas level measurements in pierceable, shrink-wrapped, vacuum packed, or vacuum-sealed packaging. They are designed for MAP quality control testing where a handheld, portable device with data logging is desired. Using an accurate optical chemical sensors to measure oxygen and an infrared NDIR sensor to measure carbon dioxide, the TecPen MAP Oxygen and CO2 Headspace Gas Analyzers are designed to last for years. Features Accurate optochemical oxygen sensor Long-life NDIR CO2 sensor Measurements in 3 seconds for oxygen, 10 seconds for CO2 Data can be logged and downloaded via USB Industry-standard .CSV data files Rechargeable battery up to 300 measurements per charge Certificate of calibration from factory No cross-sensitivity to H2S, ionic strength, flow Applications Modified atmospheric packaging (MAP) QC Pharmaceuticals and biotechnology Hygiene detection (pathogenic), microorganism growth Biochemical and molecular biology research Sterile packaging, desiccant validation Cell culture vessels, Infusion containers Micro-bioreactors Models TS-202 0-5% Oxygen and 0-100% CO2 MAP Oxygen Analyzer measures both oxygen and carbon dioxide levels in sealed packaging. TS-200 0-5% MAP Oxygen Analyzer measures oxygen level only. Learn more. Specifications 0-5% Oxygen Sensor Accuracy @ 0-0.5%: ± 2%Mev** Accuracy @ 0.5-2.5%: ±3% Mv* Accuracy @ 2.5-5%: ±5% Mv* Resolution: 0.001% Response time at 25°C/ 77°F: <150ms Temp. range Min./Max: -10°C/ +60°C (14°F/140°F) Temperature compensation: 10-30°C (50-86 °F) Zero-point adjustment interval: adjusted to air at power on 0-100% CO2 Sensor Accuracy @ 1%: ±70 ppm +/- 5% of measuring value Accuracy @ 100%: ±300 ppm +/-5% of measuring value Resolution 0.01% Response time at 25°C/ 77°F: 10s Temp. range Min./Max: -25°C/55°C (-13°F/ 131°F) Temperature compensation: 10-30°C (50-86 °F) Recommended zero-point adjustment interval by customer: 6 months Device Pump flow max.: 67 mL Medium: Gas Power supply: 5V USB and LiPo battery Rechargeable battery lifetime: > 3 hours per charge Data Interface: USB Display: OLED Cleaning housing: no organic solvents. 40% EtOH Parts touching sample: St.1.4404/ PTFE/ Glas Case: Anodized aluminium Protection Class: IP65 Full service interval by Manufacturer (includes necessary retrofitting): 3 years Life time of O2 sensor (protective atmosphere; 0- 40°C): 2 years Sensor cap replacement interval: 2 years **Mev = measured end value *Mv = measured values TecSense sensors are CE, FCC, IC, KC and MIC marked, meet the requirements of ASTM F2714-08, and the European and Canadian standards for food safety. The company is DIN ISO 9001/2015 certified. Warranty 1 year. See GasLab Terms and Conditions.

The TecPen Modified Atmosphere Packaging Analyzers provide accurate oxygen or oxygen and carbon dioxide gas level measurements in pierceable, shrink-wrapped, vacuum packed, or vacuum-sealed packaging. They are designed for MAP quality control testing where a handheld, portable device with data logging is desired.

Using an accurate optical chemical sensors to measure oxygen and an infrared NDIR sensor to measure carbon dioxide, the TecPen MAP Oxygen and CO2 Headspace Gas Analyzers are designed to last for years.

Features

  • Accurate optochemical oxygen sensor
  • Long-life NDIR CO2 sensor
  • Measurements in 3 seconds for oxygen, 10 seconds for CO2
  • Data can be logged and downloaded via USB
  • Industry-standard .CSV data files
  • Rechargeable battery up to 300 measurements per charge
  • Certificate of calibration from factory
  • No cross-sensitivity to H2S, ionic strength, flow

Applications

  • Modified atmospheric packaging (MAP) QC
  • Pharmaceuticals and biotechnology
  • Hygiene detection (pathogenic), microorganism growth
  • Biochemical and molecular biology research
  • Sterile packaging, desiccant validation
  • Cell culture vessels, Infusion containers
  • Micro-bioreactors

Models

TS-202 0-5% Oxygen and 0-100% CO2 MAP Oxygen Analyzer measures both oxygen and carbon dioxide levels in sealed packaging.

TS-200 0-5% MAP Oxygen Analyzer measures oxygen level only. Learn more.


Specifications

0-5% Oxygen Sensor

  • Accuracy @ 0-0.5%: ± 2%Mev**
  • Accuracy @ 0.5-2.5%: ±3% Mv*
  • Accuracy @ 2.5-5%: ±5% Mv*
  • Resolution: 0.001%
  • Response time at 25°C/ 77°F: <150ms
  • Temp. range Min./Max: -10°C/ +60°C (14°F/140°F)
  • Temperature compensation: 10-30°C (50-86 °F)
  • Zero-point adjustment interval: adjusted to air at power on

0-100% CO2 Sensor

  • Accuracy @ 1%: ±70 ppm +/- 5% of measuring value
  • Accuracy @ 100%: ±300 ppm +/-5% of measuring value
  • Resolution 0.01%
  • Response time at 25°C/ 77°F: 10s
  • Temp. range Min./Max: -25°C/55°C (-13°F/ 131°F)
  • Temperature compensation: 10-30°C (50-86 °F)
  • Recommended zero-point adjustment interval by customer: 6 months

Device

  • Pump flow max.: 67 mL
  • Medium: Gas
  • Power supply: 5V USB and LiPo battery
  • Rechargeable battery lifetime: > 3 hours per charge
  • Data Interface: USB
  • Display: OLED
  • Cleaning housing: no organic solvents. 40% EtOH
  • Parts touching sample: St.1.4404/ PTFE/ Glas
  • Case: Anodized aluminium
  • Protection Class: IP65
  • Full service interval by Manufacturer (includes necessary retrofitting): 3 years
  • Life time of O2 sensor (protective atmosphere; 0- 40°C): 2 years
  • Sensor cap replacement interval: 2 years
  • **Mev = measured end value
    *Mv = measured values

TecSense sensors are CE, FCC, IC, KC and MIC marked, meet the requirements of ASTM F2714-08, and the European and Canadian standards for food safety. The company is DIN ISO 9001/2015 certified.

Warranty

  • 1 year. See GasLab Terms and Conditions.
Supplier's Site Datasheet

Technical Specifications

  GasLab
Product Category Gas Instruments
Product Number TS-202
Product Name TecPen MAP Oxygen & CO2 Headspace Analyzer
Gas Types CO2; O2
Unlock Full Specs
to access all available technical data

Similar Products

Portable Multigas Detector - ALTAIR® 5X - MSA Safety
Specs
Measurement Type %LEL or %LFL; %Volume; Trace
Application Personal Exposure Monitoring; Confined Space Entry
Gas Types Toxic; Combustible; NH3; (0-100 ppm); CO2; (0-10%Vol); CO; (0-2000 ppm, 0-10,000 ppm); Cl2; (0-10 ppm); ClO2; (0-1 ppm); Hydrocarbons; HCN; (0-30 ppm); H2S; (0-100 ppm, 0-200 ppm); Methane (CH4) / Natural Gas; (0-100%Vol); NO2; (0-20 ppm, 0-50 ppm); O2; (0-30%Vol); PH3; (0-5 ppm); SO2; (0-20 ppm); (VOC)
View Details
Galvanic Fuel Cell Oxygen Transmitter and Analyzer - oxy.IQ - Panametrics
Specs
Measurement Type %Volume; Trace; Leakage
Application Process Gas
Gas Types O2; (0-10 ppm to 0-50%)
View Details
SDM-72 Grease Cartridge (Pack of 10) -  - DOD Technologies Inc.
Specs
Mounting Type Portable
View Details
Flame Ionization Detector - SNR650 - Control Instruments Corp.
Control Instruments Corp.
Specs
Measurement Type Trace
Application Continuous Emissions Monitoring; Ambient Air Monitoring; Process Gas
Gas Types Hydrocarbons; (10-20000 ppm as propane, 30-60000 ppm Cv); Methane (CH4) / Natural Gas
View Details