GasLab S8 Miniature 10,000ppm CO2 Sensor SE-0119

Description
The S8 Miniature 10,000ppm (1%) Sensor module is designed to be used as a safety switch for indoor control and alarm applications like portable heaters or fresh air ventilation in cars. It is a leader in the next generation of small size, low power, NDIR ambient air CO2 sensors. Features Low Power, Small Footprint Design Automatic Background Calibration Industry-Standard UART Communication Models SE-0119 S8 10,000ppm CO2 Sensor Only - pinless design for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor. CM-0177 S8 CO2 Sensor Development Kit - Easy to use, simply plug the sensor module into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide, to configure the sensor or for data logging. Specifications CO2 Measurement: non-dispersive infrared (NDIR) Measurement Range: 1% (400-10,000 ppm) Response time: 90% at 2 minutes Measurement Interval: 2 seconds Communication: UART Modbus Sensor Life Expectancy: > 15 years Maintenance Interval: no maintenance required Self-Diagnostics: complete function check on startup Electrical / Mechanical Dimensions: 32.7 × 19.7 × 8 mm (LxWxH) < 8 grams. Power Input: 4.5-5.25 VDC Power Consumption: 300mA peak, 30mA average Warranty 90 days. See GasLab Terms & Conditions
Datasheet
Description
The S8 Miniature 10,000ppm (1%) Sensor module is designed to be used as a safety switch for indoor control and alarm applications like portable heaters or fresh air ventilation in cars. It is a leader in the next generation of small size, low power, NDIR ambient air CO2 sensors. Features Low Power, Small Footprint Design Automatic Background Calibration Industry-Standard UART Communication Models SE-0119 S8 10,000ppm CO2 Sensor Only - pinless design for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor. CM-0177 S8 CO2 Sensor Development Kit - Easy to use, simply plug the sensor module into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide, to configure the sensor or for data logging. Specifications CO2 Measurement: non-dispersive infrared (NDIR) Measurement Range: 1% (400-10,000 ppm) Response time: 90% at 2 minutes Measurement Interval: 2 seconds Communication: UART Modbus Sensor Life Expectancy: > 15 years Maintenance Interval: no maintenance required Self-Diagnostics: complete function check on startup Electrical / Mechanical Dimensions: 32.7 × 19.7 × 8 mm (LxWxH) < 8 grams. Power Input: 4.5-5.25 VDC Power Consumption: 300mA peak, 30mA average Warranty 90 days. See GasLab Terms & Conditions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
S8 Miniature 10,000ppm CO2 Sensor - SE-0119 - GasLab
Ormond Beach, FL, United States
S8 Miniature 10,000ppm CO2 Sensor
SE-0119
S8 Miniature 10,000ppm CO2 Sensor SE-0119
The S8 Miniature 10,000ppm (1%) Sensor module is designed to be used as a safety switch for indoor control and alarm applications like portable heaters or fresh air ventilation in cars. It is a leader in the next generation of small size, low power, NDIR ambient air CO2 sensors. Features Low Power, Small Footprint Design Automatic Background Calibration Industry-Standard UART Communication Models SE-0119 S8 10,000ppm CO2 Sensor Only - pinless design for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor. CM-0177 S8 CO2 Sensor Development Kit - Easy to use, simply plug the sensor module into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide, to configure the sensor or for data logging. Specifications CO2 Measurement: non-dispersive infrared (NDIR) Measurement Range: 1% (400-10,000 ppm) Response time: 90% at 2 minutes Measurement Interval: 2 seconds Communication: UART Modbus Sensor Life Expectancy: > 15 years Maintenance Interval: no maintenance required Self-Diagnostics: complete function check on startup Electrical / Mechanical Dimensions: 32.7 × 19.7 × 8 mm (LxWxH) < 8 grams. Power Input: 4.5-5.25 VDC Power Consumption: 300mA peak, 30mA average Warranty 90 days. See GasLab Terms & Conditions

The S8 Miniature 10,000ppm (1%) Sensor module is designed to be used as a safety switch for indoor control and alarm applications like portable heaters or fresh air ventilation in cars. It is a leader in the next generation of small size, low power, NDIR ambient air CO2 sensors.

Features

  • Low Power, Small Footprint Design
  • Automatic Background Calibration
  • Industry-Standard UART Communication

Models

SE-0119 S8 10,000ppm CO2 Sensor Only - pinless design for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor.

CM-0177 S8 CO2 Sensor Development Kit - Easy to use, simply plug the sensor module into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide, to configure the sensor or for data logging.


Specifications

  • CO2 Measurement: non-dispersive infrared (NDIR)
  • Measurement Range: 1% (400-10,000 ppm)
  • Response time: 90% at 2 minutes
  • Measurement Interval: 2 seconds
  • Communication: UART Modbus
  • Sensor Life Expectancy: > 15 years
  • Maintenance Interval: no maintenance required
  • Self-Diagnostics: complete function check on startup

Electrical / Mechanical

  • Dimensions: 32.7 × 19.7 × 8 mm (LxWxH) < 8 grams.
  • Power Input: 4.5-5.25 VDC
  • Power Consumption: 300mA peak, 30mA average

Warranty

  • 90 days. See GasLab Terms & Conditions
Supplier's Site Datasheet

Technical Specifications

  GasLab
Product Category Gas Sensors
Product Number SE-0119
Product Name S8 Miniature 10,000ppm CO2 Sensor
Sensor Technology Infrared
Unlock Full Specs
to access all available technical data

Similar Products

FTIR System Solution Continuous Emission Monitor - ACF-NT - ABB Measurement & Analytics
Specs
Sensor Technology FTIR
Measurement Type %Volume; Trace; Density
Gas Types NH3; (0-20/27 ppm); CO2; (0-30 Vol%); CO; (0-60 ppm); HCl; (0-10 ppm); Methane (CH4) / Natural Gas; (0-150 ppm); NO; (0-150 ppm); NO2; (0-20 ppm); NxOx; (0-25 ppm); SO2; (0-25 ppm); Water Vapor; (0-40 Vol%)
View Details
PSR-11-52 - Percent Oxygen Sensor -  - Analytical Industries Inc.
Analytical Industries Inc.
Specs
Sensor Technology Echem
Gas Types O2; (0–100 % O₂)
Electrical Outputs Current
View Details
TecPen MAP Oxygen Analyzer -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types O2; (0-5%)
Number of Gases Monitored Single
View Details