Safeguard Analytics Smart Gas Sensor - Sulfur Dioxide (SO2) Model SA2-SO2

Description
Model SA2-SO2 smart sensor modules are designed to detect and monitor sulfur dioxide gas in ambient air. The modules consist of an electrochemical gas detection sensor and a micro-processor-base d signal conditioning circuit. The signal conditioning circuits includes embedded temperature compensation and advanced detection analytics. Both are housed in a metallic enclosure fitted with gold plated connecting pins. The “Smart Sensor Module” is factory programmed for a specific range of sensitivity. On power up gas type, measurement range and previous zero and span calibration data points are read by the transmitter facilitating a fully automated startup. When used with any of Safeguard Analytics gas detection transmitters calibration may be performed on site or remotely and transported to the point of installation pre-calibrated and ready for operation.
Request a Quote Datasheet
Description
Model SA2-SO2 smart sensor modules are designed to detect and monitor sulfur dioxide gas in ambient air. The modules consist of an electrochemical gas detection sensor and a micro-processor-base d signal conditioning circuit. The signal conditioning circuits includes embedded temperature compensation and advanced detection analytics. Both are housed in a metallic enclosure fitted with gold plated connecting pins. The “Smart Sensor Module” is factory programmed for a specific range of sensitivity. On power up gas type, measurement range and previous zero and span calibration data points are read by the transmitter facilitating a fully automated startup. When used with any of Safeguard Analytics gas detection transmitters calibration may be performed on site or remotely and transported to the point of installation pre-calibrated and ready for operation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Gas Sensor - Sulfur Dioxide (SO2) - Model SA2-SO2 - Safeguard Analytics
The Woodlands, TX, United States
Smart Gas Sensor - Sulfur Dioxide (SO2)
Model SA2-SO2
Smart Gas Sensor - Sulfur Dioxide (SO2) Model SA2-SO2
Model SA2-SO2 smart sensor modules are designed to detect and monitor sulfur dioxide gas in ambient air. The modules consist of an electrochemical gas detection sensor and a micro-processor-base d signal conditioning circuit. The signal conditioning circuits includes embedded temperature compensation and advanced detection analytics. Both are housed in a metallic enclosure fitted with gold plated connecting pins. The “Smart Sensor Module” is factory programmed for a specific range of sensitivity. On power up gas type, measurement range and previous zero and span calibration data points are read by the transmitter facilitating a fully automated startup. When used with any of Safeguard Analytics gas detection transmitters calibration may be performed on site or remotely and transported to the point of installation pre-calibrated and ready for operation.

Model SA2-SO2 smart sensor modules are designed to detect and monitor sulfur dioxide gas in ambient air. The modules consist of an electrochemical gas detection sensor and a micro-processor-based signal conditioning circuit. The signal conditioning circuits includes embedded temperature compensation and advanced detection analytics. Both are housed in a metallic enclosure fitted with gold plated connecting pins. The “Smart Sensor Module” is factory programmed for a specific range of sensitivity. On power up gas type, measurement range and previous zero and span calibration data points are read by the transmitter facilitating a fully automated startup. When used with any of Safeguard Analytics gas detection transmitters calibration may be performed on site or remotely and transported to the point of installation pre-calibrated and ready for operation.

Supplier's Site Datasheet

Technical Specifications

  Safeguard Analytics
Product Category Gas Sensors
Product Number Model SA2-SO2
Product Name Smart Gas Sensor - Sulfur Dioxide (SO2)
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types SO2; (0-2.00 ppm to 0-1000 ppm)
Unlock Full Specs
to access all available technical data

Similar Products

Smart Gas Sensor - Combustible Gas - Model SA2-CPS - Safeguard Analytics
Specs
Sensor Technology Catalytic
Measurement Type %LEL or %LFL
Gas Types Combustible
View Details
Smart Gas Sensor - VOCs - Model SA2-VOC-11.7 - Safeguard Analytics
Specs
Sensor Technology PID
Measurement Type Trace
Gas Types Combustible
View Details
Smart Gas Sensor - Refrigerant (R32) - Model SA2-R32 - Safeguard Analytics
Specs
Sensor Technology Infrared
Measurement Type %LEL or %LFL
Gas Types Combustible; Refrigerants; (15%)
View Details
Smart Gas Sensor - VOCs - Model SA2-VOC-10.6 - Safeguard Analytics
Specs
Sensor Technology PID
Measurement Type Trace
Gas Types Combustible
View Details